Vishay Precision Group Chip Resistor - Surface Mount MCT06030F2610BP100

Description
MCT 0603-10 0.1% P1 261R
Request a Quote Datasheet
Description
MCT 0603-10 0.1% P1 261R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030F2610BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030F2610BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030F2610BP100TR-ND
MCT 0603-10 0.1% P1 261R

MCT 0603-10 0.1% P1 261R

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 261 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5830 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 261 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5830
Surface Mount Thin Film Resistor, Mct Series, 261 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5830
Surface Mount Thin Film Resistor, MCT Series, 261 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 261 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030F2610BP100TR-ND 06X5830
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 261 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614908-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details