Vishay Precision Group Surface Mount Thin Film Resistor, Mct Series, 1.96 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay MCT06030F1961BP100

Description
Surface Mount Thin Film Resistor, MCT Series, 1.96 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, MCT Series, 1.96 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Mct Series, 1.96 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5794 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 1.96 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5794
Surface Mount Thin Film Resistor, Mct Series, 1.96 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5794
Surface Mount Thin Film Resistor, MCT Series, 1.96 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 1.96 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5794
Product Name Surface Mount Thin Film Resistor, Mct Series, 1.96 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details