Vishay Precision Group Chip Resistor - Surface Mount MCT06030F1782BP100

Description
MCT 0603-10 0.1% P1 17K8
Request a Quote Datasheet
Description
MCT 0603-10 0.1% P1 17K8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030F1782BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030F1782BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030F1782BP100TR-ND
MCT 0603-10 0.1% P1 17K8

MCT 0603-10 0.1% P1 17K8

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 17.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5813 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 17.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5813
Surface Mount Thin Film Resistor, Mct Series, 17.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5813
Surface Mount Thin Film Resistor, MCT Series, 17.8 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 17.8 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030F1782BP100TR-ND 06X5813
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 17.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details