Vishay Precision Group Chip Resistor - Surface Mount MCT06030F1100BP100

Description
MCT 0603-10 0.1% P1 110R
Request a Quote Datasheet
Description
MCT 0603-10 0.1% P1 110R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030F1100BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030F1100BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030F1100BP100TR-ND
MCT 0603-10 0.1% P1 110R

MCT 0603-10 0.1% P1 110R

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 110 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5800 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 110 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5800
Surface Mount Thin Film Resistor, Mct Series, 110 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5800
Surface Mount Thin Film Resistor, MCT Series, 110 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 110 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030F1100BP100TR-ND 06X5800
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 110 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
5 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details