MCT 0603-10 0.1% P5 10K
MCT 0603-10 0.1% P5 10K
MCT 0603-10 0.1% P5 10K
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-MCT06030F1002BP500DKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.1000 +/- % |