Vishay Precision Group Surface Mount Thin Film Resistor, Mct Series, 750 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay MCT06030E7500BP100

Description
Surface Mount Thin Film Resistor, MCT Series, 750 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, MCT Series, 750 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Mct Series, 750 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5962 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 750 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5962
Surface Mount Thin Film Resistor, Mct Series, 750 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5962
Surface Mount Thin Film Resistor, MCT Series, 750 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 750 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5962
Product Name Surface Mount Thin Film Resistor, Mct Series, 750 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details