Vishay Precision Group Chip Resistor - Surface Mount MCT06030E6819BP100

Description
MCT 0603-15 0.1% P1 68R1
Request a Quote Datasheet
Description
MCT 0603-15 0.1% P1 68R1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030E6819BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030E6819BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030E6819BP100TR-ND
MCT 0603-15 0.1% P1 68R1

MCT 0603-15 0.1% P1 68R1

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 68.1 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5957 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 68.1 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5957
Surface Mount Thin Film Resistor, Mct Series, 68.1 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5957
Surface Mount Thin Film Resistor, MCT Series, 68.1 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 68.1 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030E6819BP100TR-ND 06X5957
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 68.1 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers