Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030E5000BP100

Description
500 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
500 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT06030E5000BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT06030E5000BP100-ND
Chip Resistor - Surface Mount MCT06030E5000BP100-ND
500 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

500 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mct 0603-15 0.1% P1 500R Vishay - 64P5555 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-15 0.1% P1 500R Vishay
64P5555
Mct 0603-15 0.1% P1 500R Vishay 64P5555
MCT 0603-15 0.1% P1 500R

MCT 0603-15 0.1% P1 500R

Supplier's Site
Chip Resistor - Surface Mount - MCT06030E5000BP100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030E5000BP100
Chip Resistor - Surface Mount MCT06030E5000BP100
RES 500 OHM 0.1% 1/10W 0603

RES 500 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number MCT06030E5000BP100-ND 64P5555 MCT06030E5000BP100
Product Name Chip Resistor - Surface Mount Mct 0603-15 0.1% P1 500R Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details