Vishay Precision Group Chip Resistor - Surface Mount MCT06030E4709BP100

Description
MCT 0603-15 0.1% P1 47R
Request a Quote Datasheet
Description
MCT 0603-15 0.1% P1 47R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030E4709BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030E4709BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030E4709BP100TR-ND
MCT 0603-15 0.1% P1 47R

MCT 0603-15 0.1% P1 47R

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 47 Ohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X5942 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 47 Ohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X5942
Surface Mount Thin Film Resistor, Mct Series, 47 Ohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X5942
Surface Mount Thin Film Resistor, MCT Series, 47 ohm, 100 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 47 ohm, 100 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030E4709BP100TR-ND 06X5942
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 47 Ohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details