Vishay Precision Group Surface Mount Thin Film Resistor, Mct Series, 4.22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay MCT06030E4221BP100

Description
Surface Mount Thin Film Resistor, MCT Series, 4.22 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, MCT Series, 4.22 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Mct Series, 4.22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5936 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 4.22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5936
Surface Mount Thin Film Resistor, Mct Series, 4.22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5936
Surface Mount Thin Film Resistor, MCT Series, 4.22 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 4.22 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5936
Product Name Surface Mount Thin Film Resistor, Mct Series, 4.22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers