Vishay Precision Group Surface Mount Thin Film Resistor, Mct Series, 38.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay MCT06030E3832BP100

Description
Surface Mount Thin Film Resistor, MCT Series, 38.3 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, MCT Series, 38.3 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Mct Series, 38.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5934 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 38.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5934
Surface Mount Thin Film Resistor, Mct Series, 38.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5934
Surface Mount Thin Film Resistor, MCT Series, 38.3 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 38.3 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5934
Product Name Surface Mount Thin Film Resistor, Mct Series, 38.3 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details