Vishay Precision Group Chip Resistor - Surface Mount MCT06030E3482BP100

Description
MCT 0603-15 0.1% P1 34K8
Request a Quote Datasheet
Description
MCT 0603-15 0.1% P1 34K8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030E3482BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030E3482BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030E3482BP100TR-ND
MCT 0603-15 0.1% P1 34K8

MCT 0603-15 0.1% P1 34K8

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 34.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 34.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5932
Surface Mount Thin Film Resistor, Mct Series, 34.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5932
Surface Mount Thin Film Resistor, MCT Series, 34.8 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 34.8 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030E3482BP100TR-ND 06X5932
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 34.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details