Vishay Precision Group Chip Resistor - Surface Mount MCT06030E3163BP100

Description
MCT 0603-15 0.1% P1 316K
Request a Quote
Description
MCT 0603-15 0.1% P1 316K
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, MCT Series, with a resistance value of 316 kΩ, is designed for precision applications requiring high stability and low temperature coefficient. It features a power rating of 100 mW and a tolerance of ±0.1%, making it suitable for demanding environments such as test and measurement equipment, automotive, and medical applications. The maximum operating voltage is 75 V, and it is compliant with RoHS standards. The resistor operates effectively within a temperature range of -55 °C to 125 °C, ensuring reliability in various conditions. Its low temperature coefficient of ±25 ppm/K contributes to its overall stability, making it a viable choice for engineers seeking precision components.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, MCT Series, with a resistance value of 316 kΩ, is designed for precision applications requiring high stability and low temperature coefficient. It features a power rating of 100 mW and a tolerance of ±0.1%, making it suitable for demanding environments such as test and measurement equipment, automotive, and medical applications. The maximum operating voltage is 75 V, and it is compliant with RoHS standards. The resistor operates effectively within a temperature range of -55 °C to 125 °C, ensuring reliability in various conditions. Its low temperature coefficient of ±25 ppm/K contributes to its overall stability, making it a viable choice for engineers seeking precision components.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030E3163BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030E3163BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030E3163BP100TR-ND
MCT 0603-15 0.1% P1 316K

MCT 0603-15 0.1% P1 316K

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 316 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5929 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 316 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5929
Surface Mount Thin Film Resistor, Mct Series, 316 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5929
Surface Mount Thin Film Resistor, MCT Series, 316 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 316 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030E3163BP100TR-ND 06X5929
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 316 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details