Vishay Precision Group Chip Resistor - Surface Mount MCT06030E2870BP100

Description
MCT 0603-15 0.1% P1 287R
Request a Quote Datasheet
Description
MCT 0603-15 0.1% P1 287R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030E2870BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030E2870BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030E2870BP100TR-ND
MCT 0603-15 0.1% P1 287R

MCT 0603-15 0.1% P1 287R

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 287 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5924 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 287 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5924
Surface Mount Thin Film Resistor, Mct Series, 287 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5924
Surface Mount Thin Film Resistor, MCT Series, 287 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 287 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030E2870BP100TR-ND 06X5924
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 287 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers