Vishay Precision Group Chip Resistor - Surface Mount MCT06030E2153BP100

Description
MCT 0603-15 0.1% P1 215K
Request a Quote Datasheet
Description
MCT 0603-15 0.1% P1 215K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030E2153BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030E2153BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030E2153BP100TR-ND
MCT 0603-15 0.1% P1 215K

MCT 0603-15 0.1% P1 215K

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 215 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5914 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 215 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5914
Surface Mount Thin Film Resistor, Mct Series, 215 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5914
Surface Mount Thin Film Resistor, MCT Series, 215 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 215 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030E2153BP100TR-ND 06X5914
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 215 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3573FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers