Vishay Precision Group Chip Resistor - Surface Mount MCT06030E2150BP100

Description
MCT 0603-15 0.1% P1 215R
Request a Quote Datasheet
Description
MCT 0603-15 0.1% P1 215R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030E2150BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030E2150BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030E2150BP100TR-ND
MCT 0603-15 0.1% P1 215R

MCT 0603-15 0.1% P1 215R

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 215 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5915 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 215 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5915
Surface Mount Thin Film Resistor, Mct Series, 215 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5915
Surface Mount Thin Film Resistor, MCT Series, 215 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 215 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030E2150BP100TR-ND 06X5915
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 215 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details