Vishay Precision Group Chip Resistor - Surface Mount MCT06030E1963BP100

Description
MCT 0603-15 0.1% P1 196K
Request a Quote Datasheet
Description
MCT 0603-15 0.1% P1 196K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030E1963BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030E1963BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030E1963BP100TR-ND
MCT 0603-15 0.1% P1 196K

MCT 0603-15 0.1% P1 196K

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 196 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5907 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 196 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5907
Surface Mount Thin Film Resistor, Mct Series, 196 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5907
Surface Mount Thin Film Resistor, MCT Series, 196 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 196 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030E1963BP100TR-ND 06X5907
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 196 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details