Vishay Precision Group Surface Mount Thin Film Resistor, Mct Series, 178 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay MCT06030E1780BP100

Description
Surface Mount Thin Film Resistor, MCT Series, 178 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, MCT Series, 178 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Mct Series, 178 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5905 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 178 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5905
Surface Mount Thin Film Resistor, Mct Series, 178 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5905
Surface Mount Thin Film Resistor, MCT Series, 178 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 178 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5905
Product Name Surface Mount Thin Film Resistor, Mct Series, 178 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details