Vishay Precision Group Chip Resistor - Surface Mount MCT06030E1621BP100

Description
MCT 0603-15 0.1% P1 1K62
Request a Quote Datasheet
Description
MCT 0603-15 0.1% P1 1K62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030E1621BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030E1621BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030E1621BP100TR-ND
MCT 0603-15 0.1% P1 1K62

MCT 0603-15 0.1% P1 1K62

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 1.62 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5882 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 1.62 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5882
Surface Mount Thin Film Resistor, Mct Series, 1.62 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5882
Surface Mount Thin Film Resistor, MCT Series, 1.62 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 1.62 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030E1621BP100TR-ND 06X5882
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 1.62 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176754-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 422 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details