Vishay Precision Group Surface Mount Thin Film Resistor, Mct Series, 1.33 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay MCT06030E1331BP100

Description
Surface Mount Thin Film Resistor, MCT Series, 1.33 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, MCT Series, 1.33 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Mct Series, 1.33 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5880 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 1.33 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5880
Surface Mount Thin Film Resistor, Mct Series, 1.33 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5880
Surface Mount Thin Film Resistor, MCT Series, 1.33 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 1.33 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5880
Product Name Surface Mount Thin Film Resistor, Mct Series, 1.33 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details