Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D9762BPW00

Description
97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT06030D9762BPW00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT06030D9762BPW00-ND
Chip Resistor - Surface Mount MCT06030D9762BPW00-ND
97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Mct 0603-25 0.1% Pw 97K6 Vishay - 64P5535 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% Pw 97K6 Vishay
64P5535
Mct 0603-25 0.1% Pw 97K6 Vishay 64P5535
MCT 0603-25 0.1% PW 97K6

MCT 0603-25 0.1% PW 97K6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCT06030D9762BPW00-ND 64P5535
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1% Pw 97K6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2672FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details