Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D8201BP500

Description
RES 8.2K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 8.2K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D8201BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D8201BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D8201BP500CT-ND
RES 8.2K OHM 0.1% 1/10W 0603

RES 8.2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D8201BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D8201BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D8201BP500DKR-ND
RES 8.2K OHM 0.1% 1/10W 0603

RES 8.2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D8201BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D8201BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D8201BP500TR-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mct 0603-25 0.1% P5 8K2 Vishay - 64P5503 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 8K2 Vishay
64P5503
Mct 0603-25 0.1% P5 8K2 Vishay 64P5503
MCT 0603-25 0.1% P5 8K2

MCT 0603-25 0.1% P5 8K2

Supplier's Site
Chip Resistor - Surface Mount - MCT06030D8201BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030D8201BP500
Chip Resistor - Surface Mount MCT06030D8201BP500
RES 8.2K OHM 0.1% 1/10W 0603

RES 8.2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 749-MCT06030D8201BP500CT-ND 64P5503 MCT06030D8201BP500
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 8K2 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details