Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D7502BP500

Description
RES 75K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 75K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D7502BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D7502BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D7502BP500CT-ND
RES 75K OHM 0.1% 1/10W 0603

RES 75K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D7502BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D7502BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D7502BP500DKR-ND
RES 75K OHM 0.1% 1/10W 0603

RES 75K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D7502BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D7502BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D7502BP500TR-ND
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD MCT 0603-25 0.1% P5 75K Product overview: MCT06030D7502BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D7502BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCT 0603-25 0.1% P5 75K Product overview: MCT06030D7502BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D7502BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030D7502BP500
747383-MCT06030D7502BP500
Chip Resistor - Surface Mount - MCT06030D7502BP500 747383-MCT06030D7502BP500
Manufacturer: Vishay Win Source Part Number: 747383-MCT06030D7502 BP500 Manufacturer Homepage: www.vishay.com Reference case: 5k pcs/Per Reel Reference Date Code: 12+/Rohs Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 747383-MCT06030D7502BP500
Manufacturer Homepage: www.vishay.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 12+/Rohs
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 749-MCT06030D7502BP500CT-ND 52-MCT06030D7502BP500 747383-MCT06030D7502BP500
Product Name Chip Resistor - Surface Mount SMD Resistor Chip Resistor - Surface Mount - MCT06030D7502BP500
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details