Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D6801BP500

Description
RES 6.8K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 6.8K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D6801BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D6801BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D6801BP500DKR-ND
RES 6.8K OHM 0.1% 1/10W 0603

RES 6.8K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D6801BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D6801BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D6801BP500TR-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D6801BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D6801BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D6801BP500CT-ND
RES 6.8K OHM 0.1% 1/10W 0603

RES 6.8K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Mct 0603-25 0.1% P5 6K8 Vishay - 64P5474 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 6K8 Vishay
64P5474
Mct 0603-25 0.1% P5 6K8 Vishay 64P5474
MCT 0603-25 0.1% P5 6K8

MCT 0603-25 0.1% P5 6K8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030D6801BP500DKR-ND 64P5474
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 6K8 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers