Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D6800BP500

Description
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D6800BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D6800BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D6800BP500TR-ND
680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D6800BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D6800BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D6800BP500DKR-ND
RES 680 OHM 0.1% 1/10W 0603

RES 680 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D6800BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D6800BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D6800BP500CT-ND
RES 680 OHM 0.1% 1/10W 0603

RES 680 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
978862-MCT06030D6800BP500
Resistors - Chip Resistor - Surface Mount 978862-MCT06030D6800BP500
Win Source Part Number: 978862-MCT06030D6800 BP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Precision Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2312 216 76801,2312 216 76801-ND,23122167680 1

Win Source Part Number: 978862-MCT06030D6800BP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Precision
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 680 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2312 216 76801,2312 216 76801-ND,231221676801

Buy Now Datasheet
Thin Film Resistors - SMD MCT 0603-25 0.1% P5 680R Product overview: MCT06030D6800BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D6800BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCT 0603-25 0.1% P5 680R Product overview: MCT06030D6800BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D6800BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mct 0603-25 0.1% P5 680R Vishay - 64P5473 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 680R Vishay
64P5473
Mct 0603-25 0.1% P5 680R Vishay 64P5473
MCT 0603-25 0.1% P5 680R

MCT 0603-25 0.1% P5 680R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-MCT06030D6800BP500TR-ND 978862-MCT06030D6800BP500 52-MCT06030D6800BP500 64P5473
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD Resistor Mct 0603-25 0.1% P5 680R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging 0603; 0603 0603
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details