VISHAY INTERTECHNOLOGY, INC.
MCT06030D5230BP100 -- MCT 0603-25 0.1% P1 523R VISHAY
Vishay Intertechnology, Inc.
Mct 0603-25 0.1% P1 523R Vishay
MCT06030D5230BP100
Description
MCT 0603-25 0.1% P1 523R
Description
MCT 0603-25 0.1% P1 523R
Suppliers
Mct 0603-25 0.1% P1 523R Vishay
64P5430
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
64P5430 |
|
Product Name
|
Mct 0603-25 0.1% P1 523R Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
127000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details