Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D5102BP500

Description
RES 51K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 51K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D5102BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D5102BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D5102BP500DKR-ND
RES 51K OHM 0.1% 1/10W 0603

RES 51K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D5102BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D5102BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D5102BP500TR-ND
51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D5102BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D5102BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D5102BP500CT-ND
RES 51K OHM 0.1% 1/10W 0603

RES 51K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Mct 0603-25 0.1% P5 51K Vishay - 64P5421 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 51K Vishay
64P5421
Mct 0603-25 0.1% P5 51K Vishay 64P5421
MCT 0603-25 0.1% P5 51K

MCT 0603-25 0.1% P5 51K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030D5102BP500DKR-ND 64P5421
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 51K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details