Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D4991BP500

Description
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1715-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1715-1-ND
Chip Resistor - Surface Mount 749-1715-1-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1715-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1715-6-ND
Chip Resistor - Surface Mount 749-1715-6-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1715-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1715-2-ND
Chip Resistor - Surface Mount 749-1715-2-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mct 0603-25 0.1% P5 4K99 Vishay - 64P5412 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 4K99 Vishay
64P5412
Mct 0603-25 0.1% P5 4K99 Vishay 64P5412
MCT 0603-25 0.1% P5 4K99

MCT 0603-25 0.1% P5 4K99

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1715-1-ND 64P5412
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 4K99 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details