Vishay Intertechnology, Inc. SMD 032W Resistor MCT06030D4991BP100

Description
Thin Film Resistors - SMD .032W 4.99Kohms 0.1% 0603 25ppm Product overview: MCT06030D4991BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D4991BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .032W 4.99Kohms 0.1% 0603 25ppm Product overview: MCT06030D4991BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D4991BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 032W Resistor - 52-MCT06030D4991BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 032W Resistor
52-MCT06030D4991BP100
SMD 032W Resistor 52-MCT06030D4991BP100
Thin Film Resistors - SMD .032W 4.99Kohms 0.1% 0603 25ppm Product overview: MCT06030D4991BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D4991BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .032W 4.99Kohms 0.1% 0603 25ppm Product overview: MCT06030D4991BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D4991BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1714-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1714-1-ND
Chip Resistor - Surface Mount 749-1714-1-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1714-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1714-2-ND
Chip Resistor - Surface Mount 749-1714-2-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1714-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1714-6-ND
Chip Resistor - Surface Mount 749-1714-6-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-MCT06030D4991BP100 749-1714-1-ND
Product Name SMD 032W Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip)
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details