Vishay Intertechnology, Inc. SMD 032W Resistor MCT06030D4871BP500

Description
Thin Film Resistors - SMD .032W 4.87Kohms 0.1% 0603 25ppm Auto Product overview: MCT06030D4871BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D4871BP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .032W 4.87Kohms 0.1% 0603 25ppm Auto Product overview: MCT06030D4871BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D4871BP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 032W Resistor - 52-MCT06030D4871BP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 032W Resistor
52-MCT06030D4871BP500
SMD 032W Resistor 52-MCT06030D4871BP500
Thin Film Resistors - SMD .032W 4.87Kohms 0.1% 0603 25ppm Auto Product overview: MCT06030D4871BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D4871BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .032W 4.87Kohms 0.1% 0603 25ppm Auto Product overview: MCT06030D4871BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D4871BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D4871BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D4871BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D4871BP500CT-ND
RES 4.87K OHM 0.1% 1/10W 0603

RES 4.87K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D4871BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D4871BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D4871BP500TR-ND
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D4871BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D4871BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D4871BP500DKR-ND
RES 4.87K OHM 0.1% 1/10W 0603

RES 4.87K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Mct 0603-25 0.1% P5 4K87 Vishay - 64P5409 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 4K87 Vishay
64P5409
Mct 0603-25 0.1% P5 4K87 Vishay 64P5409
MCT 0603-25 0.1% P5 4K87

MCT 0603-25 0.1% P5 4K87

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MCT06030D4871BP500 749-MCT06030D4871BP500CT-ND 64P5409
Product Name SMD 032W Resistor Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 4K87 Vishay
Technology / Construction Thin Film Thin Film (Chip)
Resistance Range 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details