Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D4702BP500

Description
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1713-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1713-2-ND
Chip Resistor - Surface Mount 749-1713-2-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1713-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1713-6-ND
Chip Resistor - Surface Mount 749-1713-6-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1713-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1713-1-ND
Chip Resistor - Surface Mount 749-1713-1-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 032W Resistor - 52-MCT06030D4702BP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 032W Resistor
52-MCT06030D4702BP500
SMD 032W Resistor 52-MCT06030D4702BP500
Thin Film Resistors - SMD .032W 47Kohms 0.1% 0603 25ppm Product overview: MCT06030D4702BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D4702BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .032W 47Kohms 0.1% 0603 25ppm Product overview: MCT06030D4702BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D4702BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 47K OHM 0.1% 1/10W 0603 - 878-MCT06030D4702BP500 - Utmel Electronic Limited
Hong Kong, China
RES SMD 47K OHM 0.1% 1/10W 0603
878-MCT06030D4702BP500
RES SMD 47K OHM 0.1% 1/10W 0603 878-MCT06030D4702BP500
RES SMD 47K OHM 0.1% 1/10W 0603

RES SMD 47K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 749-1713-2-ND 52-MCT06030D4702BP500 878-MCT06030D4702BP500
Product Name Chip Resistor - Surface Mount SMD 032W Resistor RES SMD 47K OHM 0.1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details