Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D4022BP500

Description
RES 40.2K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 40.2K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D4022BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D4022BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D4022BP500CT-ND
RES 40.2K OHM 0.1% 1/10W 0603

RES 40.2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D4022BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D4022BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D4022BP500DKR-ND
RES 40.2K OHM 0.1% 1/10W 0603

RES 40.2K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D4022BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D4022BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D4022BP500TR-ND
40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mct 0603-25 0.1% P5 40K2 Vishay - 64P5372 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 40K2 Vishay
64P5372
Mct 0603-25 0.1% P5 40K2 Vishay 64P5372
MCT 0603-25 0.1% P5 40K2

MCT 0603-25 0.1% P5 40K2

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030D4022BP500CT-ND 64P5372
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 40K2 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details