Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D3902BP500

Description
RES 39K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 39K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D3902BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D3902BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D3902BP500DKR-ND
RES 39K OHM 0.1% 1/10W 0603

RES 39K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D3902BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D3902BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D3902BP500TR-ND
39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D3902BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D3902BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D3902BP500CT-ND
RES 39K OHM 0.1% 1/10W 0603

RES 39K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Mct 0603-25 0.1% P5 39K Vishay - 64P5362 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 39K Vishay
64P5362
Mct 0603-25 0.1% P5 39K Vishay 64P5362
MCT 0603-25 0.1% P5 39K

MCT 0603-25 0.1% P5 39K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030D3902BP500DKR-ND 64P5362
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 39K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details