Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D3830BP500

Description
383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231221673831-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231221673831-ND
Chip Resistor - Surface Mount 231221673831-ND
383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030D3830BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030D3830BP500
Chip Resistor - Surface Mount MCT06030D3830BP500
RES 383 OHM 0.1% 1/10W 0603

RES 383 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Mct 0603-25 0.1% P5 383R Vishay - 64P5357 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 383R Vishay
64P5357
Mct 0603-25 0.1% P5 383R Vishay 64P5357
MCT 0603-25 0.1% P5 383R

MCT 0603-25 0.1% P5 383R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 231221673831-ND MCT06030D3830BP500 64P5357
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 383R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1622825-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD333JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details