Vishay Precision Group Chip Resistor - Surface Mount MCT06030D3322BP500

Description
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1711-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1711-1-ND
Chip Resistor - Surface Mount 749-1711-1-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1711-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1711-6-ND
Chip Resistor - Surface Mount 749-1711-6-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1711-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1711-2-ND
Chip Resistor - Surface Mount 749-1711-2-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 33.2K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay - 33AK3327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33.2K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay
33AK3327
Res, 33.2K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay 33AK3327
RES, 33.2K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 33.2K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1711-1-ND 33AK3327
Product Name Chip Resistor - Surface Mount Res, 33.2K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details