Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D3301BP500

Description
RES 3.3K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 3.3K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D3301BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D3301BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D3301BP500DKR-ND
RES 3.3K OHM 0.1% 1/10W 0603

RES 3.3K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D3301BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D3301BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D3301BP500CT-ND
RES 3.3K OHM 0.1% 1/10W 0603

RES 3.3K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D3301BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D3301BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D3301BP500TR-ND
3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 032W Resistor - 52-MCT06030D3301BP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 032W Resistor
52-MCT06030D3301BP500
SMD 032W Resistor 52-MCT06030D3301BP500
Thin Film Resistors - SMD .032W 3.3Kohms 0.1% 0603 25ppm Product overview: MCT06030D3301BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D3301BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .032W 3.3Kohms 0.1% 0603 25ppm Product overview: MCT06030D3301BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D3301BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mct 0603-25 0.1% P5 3K3 Vishay - 64P5329 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 3K3 Vishay
64P5329
Mct 0603-25 0.1% P5 3K3 Vishay 64P5329
MCT 0603-25 0.1% P5 3K3

MCT 0603-25 0.1% P5 3K3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MCT06030D3301BP500DKR-ND 52-MCT06030D3301BP500 64P5329
Product Name Chip Resistor - Surface Mount SMD 032W Resistor Mct 0603-25 0.1% P5 3K3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details