Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D3002DP500

Description
30 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D3002DP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D3002DP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D3002DP500TR-ND
30 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

30 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D3002DP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D3002DP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D3002DP500DKR-ND
RES 30K OHM 0.5% 1/10W 0603

RES 30K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D3002DP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D3002DP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D3002DP500CT-ND
RES 30K OHM 0.5% 1/10W 0603

RES 30K OHM 0.5% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-MCT06030D3002DP500TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details