RES 30K OHM 0.1% 1/10W 0603
RES 30K OHM 0.1% 1/10W 0603
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Thin Film Resistors - SMD MCT 0603-25 0.1% P5 30K Product overview: MCT06030D3002BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D3002BP50
Manufacturer: Vishay
Win Source Part Number: 1075575-MCT06030D300
Packaging: Reel - TR
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 30k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-MCT06030D3002BP500DKR-ND | 52-MCT06030D3002BP500 | 1075575-MCT06030D3002BP500 |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Chip Resistor - Surface Mount - MCT06030D3002BP500 |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Automotive | |
| Technology / Construction | Thin Film (Chip) | Thin Film | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |