Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D2490BP500

Description
RES 249 OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 249 OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D2490BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D2490BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D2490BP500CT-ND
RES 249 OHM 0.1% 1/10W 0603

RES 249 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D2490BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D2490BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D2490BP500TR-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D2490BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D2490BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D2490BP500DKR-ND
RES 249 OHM 0.1% 1/10W 0603

RES 249 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Mct 0603-25 0.1% P5 249R Vishay - 64P5272 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 249R Vishay
64P5272
Mct 0603-25 0.1% P5 249R Vishay 64P5272
MCT 0603-25 0.1% P5 249R

MCT 0603-25 0.1% P5 249R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030D2490BP500CT-ND 64P5272
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 249R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details