Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D2212BP500

Description
RES 22.1K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 22.1K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D2212BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D2212BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D2212BP500CT-ND
RES 22.1K OHM 0.1% 1/10W 0603

RES 22.1K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D2212BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D2212BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D2212BP500TR-ND
22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D2212BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D2212BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D2212BP500DKR-ND
RES 22.1K OHM 0.1% 1/10W 0603

RES 22.1K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Mct 0603-25 0.1% P5 22K1 Vishay - 64P5249 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 22K1 Vishay
64P5249
Mct 0603-25 0.1% P5 22K1 Vishay 64P5249
MCT 0603-25 0.1% P5 22K1

MCT 0603-25 0.1% P5 22K1

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030D2212BP500CT-ND 64P5249
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 22K1 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details