Vishay Precision Group Chip Resistor - Surface Mount MCT06030D2002BP500

Description
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-20K-DBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-20K-DBTR-ND
Chip Resistor - Surface Mount MCT0603-20K-DBTR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-20K-DBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-20K-DBDKR-ND
Chip Resistor - Surface Mount MCT0603-20K-DBDKR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-20K-DBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-20K-DBCT-ND
Chip Resistor - Surface Mount MCT0603-20K-DBCT-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 032W 20Kohm Resistor - 52-MCT06030D2002BP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 032W 20Kohm Resistor
52-MCT06030D2002BP500
SMD 032W 20Kohm Resistor 52-MCT06030D2002BP500
Thin Film Resistors - SMD .032W 20Kohm 0.1% 0603 25ppm Product overview: MCT06030D2002BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W, 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, 20Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D2002BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .032W 20Kohm 0.1% 0603 25ppm Product overview: MCT06030D2002BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W, 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, 20Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D2002BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1116023-MCT06030D2002BP500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1116023-MCT06030D2002BP500
Resistors - Chip Resistor - Surface Mount 1116023-MCT06030D2002BP500
Win Source Part Number: 1116023-MCT06030D200 2BP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Precision Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MCT06030D2002BP500.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-20K-DBTR,226 6-MCT06030D2002BP500 ,MCT0603-20K-DBDKR,2 312 216 72003,MCT0603-20K-DB CT,2312 216 72003-ND,23122167200 3

Win Source Part Number: 1116023-MCT06030D2002BP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Precision
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): MCT06030D2002BP500.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT0603-20K-DBTR,2266-MCT06030D2002BP500,MCT0603-20K-DBDKR,2312 216 72003,MCT0603-20K-DBCT,2312 216 72003-ND,231221672003

Buy Now Datasheet
Surface Mount Resistors - 1885916P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885916P
Surface Mount Resistors 1885916P
Vishay MCT06030D2002BP500

Vishay MCT06030D2002BP500

Supplier's Site
Surface Mount Resistors - 1885615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885615
Surface Mount Resistors 1885615
Vishay MCT06030D2002BP500

Vishay MCT06030D2002BP500

Supplier's Site
Surface Mount Resistors - 1885916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885916
Surface Mount Resistors 1885916
Vishay MCT06030D2002BP500

Vishay MCT06030D2002BP500

Supplier's Site
Chip Resistor - Surface Mount - MCT06030D2002BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030D2002BP500
Chip Resistor - Surface Mount MCT06030D2002BP500
RES 20K OHM 0.1% 1/10W 0603

RES 20K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay - 96Y9452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay
96Y9452
Res, 20K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay 96Y9452
RES, 20K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:MCT 0603Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 20K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:MCT 0603Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030D2002BP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030D2002BP500
Resistors - Chip Resistor - Surface Mount MCT06030D2002BP500
RES 20K OHM 0.1% 1/10W 0603

RES 20K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number MCT0603-20K-DBTR-ND 52-MCT06030D2002BP500 1116023-MCT06030D2002BP500 1885916P 1885615 MCT06030D2002BP500 96Y9452 MCT06030D2002BP500
Product Name Chip Resistor - Surface Mount SMD 032W 20Kohm Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details