Vishay Precision Group Resistors - Chip Resistor - Surface Mount MCT06030D2002BP100

Description
Win Source Part Number: 1174986-MCT06030D200 2BP100 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Precision Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1707-6,749-1707- 1,749-1707-2,MCT0603 0D2002BP100-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1174986-MCT06030D200 2BP100 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Precision Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1707-6,749-1707- 1,749-1707-2,MCT0603 0D2002BP100-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1174986-MCT06030D2002BP100
Resistors - Chip Resistor - Surface Mount 1174986-MCT06030D2002BP100
Win Source Part Number: 1174986-MCT06030D200 2BP100 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Precision Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1707-6,749-1707- 1,749-1707-2,MCT0603 0D2002BP100-ND

Win Source Part Number: 1174986-MCT06030D2002BP100
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Precision
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1707-6,749-1707-1,749-1707-2,MCT06030D2002BP100-ND

Buy Now Datasheet
Surface Mount Resistors - 6845509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845509
Surface Mount Resistors 6845509
Vishay MCT06030D2002BP100

Vishay MCT06030D2002BP100

Supplier's Site
Surface Mount Resistors - 6845509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845509P
Surface Mount Resistors 6845509P
Vishay MCT06030D2002BP100

Vishay MCT06030D2002BP100

Supplier's Site
Surface Mount Resistors - 1701878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701878
Surface Mount Resistors 1701878
Vishay MCT06030D2002BP100

Vishay MCT06030D2002BP100

Supplier's Site
SMD 032W Resistor - 52-MCT06030D2002BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 032W Resistor
52-MCT06030D2002BP100
SMD 032W Resistor 52-MCT06030D2002BP100
Thin Film Resistors - SMD .032W 20Kohms 0.1% 0603 25ppm Product overview: MCT06030D2002BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D2002BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .032W 20Kohms 0.1% 0603 25ppm Product overview: MCT06030D2002BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D2002BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1707-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1707-6-ND
Chip Resistor - Surface Mount 749-1707-6-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1707-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1707-1-ND
Chip Resistor - Surface Mount 749-1707-1-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1707-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1707-2-ND
Chip Resistor - Surface Mount 749-1707-2-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030D2002BP100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030D2002BP100
Resistors - Chip Resistor - Surface Mount MCT06030D2002BP100
RES 20K OHM 0.1% 1/10W 0603

RES 20K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1174986-MCT06030D2002BP100 6845509 6845509P 52-MCT06030D2002BP100 749-1707-6-ND MCT06030D2002BP100
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 032W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details