Vishay Precision Group Chip Resistor - Surface Mount MCT06030D2001BP500

Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1706-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1706-6-ND
Chip Resistor - Surface Mount 749-1706-6-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1706-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1706-2-ND
Chip Resistor - Surface Mount 749-1706-2-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1706-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1706-1-ND
Chip Resistor - Surface Mount 749-1706-1-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay - 84AH6431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay
84AH6431
Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay 84AH6431
RES, 2K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1706-6-ND 84AH6431
Product Name Chip Resistor - Surface Mount Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details