Vishay Precision Group Surface Mount Resistors MCT06030D2001BP100

Description
Vishay MCT06030D2001BP100
Request a Quote Datasheet
Description
Vishay MCT06030D2001BP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6845470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845470
Surface Mount Resistors 6845470
Vishay MCT06030D2001BP100

Vishay MCT06030D2001BP100

Supplier's Site
Surface Mount Resistors - 6845470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845470P
Surface Mount Resistors 6845470P
Vishay MCT06030D2001BP100

Vishay MCT06030D2001BP100

Supplier's Site
Surface Mount Resistors - 1701870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701870
Surface Mount Resistors 1701870
Vishay MCT06030D2001BP100

Vishay MCT06030D2001BP100

Supplier's Site
Chip Resistor - Surface Mount - 749-1705-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1705-2-ND
Chip Resistor - Surface Mount 749-1705-2-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1705-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1705-6-ND
Chip Resistor - Surface Mount 749-1705-6-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1705-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1705-1-ND
Chip Resistor - Surface Mount 749-1705-1-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327185-MCT06030D2001BP100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327185-MCT06030D2001BP100
Resistors - Chip Resistor - Surface Mount 1327185-MCT06030D2001BP100
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327185-MCT06030D200 1BP100 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 749-1705-6,749-1705- 1,749-1705-2,MCT0603 0D2001BP100-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327185-MCT06030D2001BP100
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 749-1705-6,749-1705-1,749-1705-2,MCT06030D2001BP100-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 032W Resistor - 52-MCT06030D2001BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 032W Resistor
52-MCT06030D2001BP100
SMD 032W Resistor 52-MCT06030D2001BP100
Thin Film Resistors - SMD .032W 2Kohms 0.1% 0603 25ppm Product overview: MCT06030D2001BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D2001BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .032W 2Kohms 0.1% 0603 25ppm Product overview: MCT06030D2001BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D2001BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay - 84AH6430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay
84AH6430
Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay 84AH6430
RES, 2K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6845470 6845470P 749-1705-2-ND 1327185-MCT06030D2001BP100 52-MCT06030D2001BP100 84AH6430
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 032W Resistor Res, 2K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details