Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D1580BP500

Description
158 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
158 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231221671581-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231221671581-ND
Chip Resistor - Surface Mount 231221671581-ND
158 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

158 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030D1580BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030D1580BP500
Chip Resistor - Surface Mount MCT06030D1580BP500
RES 158 OHM 0.1% 1/10W 0603

RES 158 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 231221671581-ND MCT06030D1580BP500
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7684FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details