Vishay Precision Group Chip Resistor - Surface Mount MCT06030D1501BP100

Description
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1701-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1701-6-ND
Chip Resistor - Surface Mount 749-1701-6-ND
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1701-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1701-2-ND
Chip Resistor - Surface Mount 749-1701-2-ND
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1701-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1701-1-ND
Chip Resistor - Surface Mount 749-1701-1-ND
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1.5K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay - 33AK3325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.5K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay
33AK3325
Res, 1.5K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay 33AK3325
RES, 1.5K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 1.5K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1701-6-ND 33AK3325
Product Name Chip Resistor - Surface Mount Res, 1.5K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details