Vishay Precision Group Chip Resistor - Surface Mount MCT06030D1500BP500

Description
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1700-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1700-6-ND
Chip Resistor - Surface Mount 749-1700-6-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1700-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1700-1-ND
Chip Resistor - Surface Mount 749-1700-1-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1700-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1700-2-ND
Chip Resistor - Surface Mount 749-1700-2-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6521389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6521389
Surface Mount Resistors 6521389
Vishay MCT06030D1500BP500

Vishay MCT06030D1500BP500

Supplier's Site
Surface Mount Resistors - 1667815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1667815
Surface Mount Resistors 1667815
Vishay MCT06030D1500BP500

Vishay MCT06030D1500BP500

Supplier's Site
Mct 0603-25 0.1% P5 150R Vishay - 64P5177 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 150R Vishay
64P5177
Mct 0603-25 0.1% P5 150R Vishay 64P5177
MCT 0603-25 0.1% P5 150R

MCT 0603-25 0.1% P5 150R

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1700-6-ND 6521389 1667815 64P5177
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Mct 0603-25 0.1% P5 150R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details