Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D1372BP500

Description
RES 13.7K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 13.7K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D1372BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D1372BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D1372BP500CT-ND
RES 13.7K OHM 0.1% 1/10W 0603

RES 13.7K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D1372BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D1372BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D1372BP500TR-ND
13.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

13.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D1372BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D1372BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D1372BP500DKR-ND
RES 13.7K OHM 0.1% 1/10W 0603

RES 13.7K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Mct 0603-25 0.1% P5 13K7 Vishay - 64P5167 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 13K7 Vishay
64P5167
Mct 0603-25 0.1% P5 13K7 Vishay 64P5167
MCT 0603-25 0.1% P5 13K7

MCT 0603-25 0.1% P5 13K7

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030D1372BP500CT-ND 64P5167
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 13K7 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567837P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers