Vishay Precision Group Chip Resistor - Surface Mount MCT06030D1102BP500

Description
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1698-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1698-2-ND
Chip Resistor - Surface Mount 749-1698-2-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1698-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1698-6-ND
Chip Resistor - Surface Mount 749-1698-6-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1698-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1698-1-ND
Chip Resistor - Surface Mount 749-1698-1-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030D1102BP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030D1102BP500
Resistors - Chip Resistor - Surface Mount MCT06030D1102BP500
RES 11K OHM 0.1% 1/10W 0603

RES 11K OHM 0.1% 1/10W 0603

Supplier's Site
Mct 0603-25 0.1% P5 11K Vishay - 64P5129 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1% P5 11K Vishay
64P5129
Mct 0603-25 0.1% P5 11K Vishay 64P5129
MCT 0603-25 0.1% P5 11K

MCT 0603-25 0.1% P5 11K

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1698-2-ND MCT06030D1102BP500 64P5129
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Mct 0603-25 0.1% P5 11K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details