Vishay Precision Group Surface Mount Resistors MCT06030D1003DP500

Description
Vishay MCT06030D1003DP500
Request a Quote Datasheet
Description
Vishay MCT06030D1003DP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6845590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845590
Surface Mount Resistors 6845590
Vishay MCT06030D1003DP500

Vishay MCT06030D1003DP500

Supplier's Site
Surface Mount Resistors - 6845590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845590P
Surface Mount Resistors 6845590P
Vishay MCT06030D1003DP500

Vishay MCT06030D1003DP500

Supplier's Site
Surface Mount Resistors - 1667929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1667929
Surface Mount Resistors 1667929
Vishay MCT06030D1003DP500

Vishay MCT06030D1003DP500

Supplier's Site
Chip Resistor - Surface Mount - 749-1697-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1697-1-ND
Chip Resistor - Surface Mount 749-1697-1-ND
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1697-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1697-6-ND
Chip Resistor - Surface Mount 749-1697-6-ND
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1697-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1697-2-ND
Chip Resistor - Surface Mount 749-1697-2-ND
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 100K, 0.5%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6428
Res, 100K, 0.5%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6428
RES, 100K, 0.5%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.5%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6845590 6845590P 749-1697-1-ND 84AH6428
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 100K, 0.5%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details